Vishay Precision Group Chip Resistor - Surface Mount CRCW120675R0FKEA

Description
75 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
75 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-75.0FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-75.0FDKR-ND
Chip Resistor - Surface Mount 541-75.0FDKR-ND
75 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

75 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-75.0FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-75.0FCT-ND
Chip Resistor - Surface Mount 541-75.0FCT-ND
75 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

75 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-75.0FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-75.0FTR-ND
Chip Resistor - Surface Mount 541-75.0FTR-ND
75 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

75 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 0.25W 200V Resistor - 52-CRCW120675R0FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W 200V Resistor
52-CRCW120675R0FKEA
SMD 0.25W 200V Resistor 52-CRCW120675R0FKEA
1206 Thick Film Resistor, 75R, 1%, 0.25W, 200V, SMD Product overview: CRCW120675R0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120675R0FKEA can be used for catalog matching and distributor lookup.

1206 Thick Film Resistor, 75R, 1%, 0.25W, 200V, SMD Product overview: CRCW120675R0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120675R0FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:75ohm; Resistance Tolerance: 1%; Power Rating:0.25... - CRCW120675R0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:75ohm; Resistance Tolerance: 1%; Power Rating:0.25...
CRCW120675R0FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:75ohm; Resistance Tolerance: 1%; Power Rating:0.25... CRCW120675R0FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:75ohm; Resistance Tolerance: 1%; Power Rating:0.25...

Thick Film Chip ResistorSeries:CRCW; Resistance:75ohm; Resistance Tolerance: 1%; Power Rating:0.25...

Supplier's Site
Surface Mount Resistors - 6792320 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792320
Surface Mount Resistors 6792320
Vishay CRCW120675R0FKEA

Vishay CRCW120675R0FKEA

Supplier's Site
Surface Mount Resistors - 1694966 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694966
Surface Mount Resistors 1694966
Vishay CRCW120675R0FKEA

Vishay CRCW120675R0FKEA

Supplier's Site
Res, Thick Film, 75R, 1%, 0.25W, 1206; Resistance Vishay - 53K2617 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 75R, 1%, 0.25W, 1206; Resistance Vishay
53K2617
Res, Thick Film, 75R, 1%, 0.25W, 1206; Resistance Vishay 53K2617
RES, THICK FILM, 75R, 1%, 0.25W, 1206; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 75R, 1%, 0.25W, 1206; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 75R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2618 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 75R, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2618
Res, Thick Film, 75R, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2618
RES, THICK FILM, 75R, 1%, 0.25W, 1206, REEL; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 75R, 1%, 0.25W, 1206, REEL; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-75.0FDKR-ND 52-CRCW120675R0FKEA CRCW120675R0FKEA 6792320 53K2617 53K2618
Product Name Chip Resistor - Surface Mount SMD 0.25W 200V Resistor Thick Film Chip ResistorSeries:CRCW; Resistance:75ohm; Resistance Tolerance: 1%; Power Rating:0.25... Surface Mount Resistors Res, Thick Film, 75R, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 75R, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) THICK FILM Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 75 ohms 75 ohms 75 ohms 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details