Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW120675M0JPEAHR

Description
75 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet
Description
75 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW120675M0JPEAHRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120675M0JPEAHRTR-ND
Chip Resistor - Surface Mount 541-CRCW120675M0JPEAHRTR-ND
75 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

75 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120675M0JPEAHRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120675M0JPEAHRCT-ND
Chip Resistor - Surface Mount 541-CRCW120675M0JPEAHRCT-ND
75 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

75 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120675M0JPEAHRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120675M0JPEAHRDKR-ND
Chip Resistor - Surface Mount 541-CRCW120675M0JPEAHRDKR-ND
75 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

75 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 541-CRCW120675M0JPEAHRTR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details