VISHAY INTERTECHNOLOGY, INC.
CRCW1206753JRT1 -- RES, 75K, 1206, 1/4W, 5%
Vishay Intertechnology, Inc.
RES, 75K, 1206, 1/4W, 5%
CRCW1206753JRT1
Description
RES, 75K, 1206, 1/4W, 5%
Request a Quote
Email Supplier
Description
RES, 75K, 1206, 1/4W, 5%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW1206753JRT1 |
|
Product Name
|
RES, 75K, 1206, 1/4W, 5% |
|
Mounting / Packaging
|
1206
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
280000 ohms
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details