Vishay Intertechnology, Inc. RES FIX,7.5K .125W 5% SMD CRCW1206752JRT2

Description
RES FIX,7.5K .125W 5% SMD
Request a Quote
Description
RES FIX,7.5K .125W 5% SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES FIX,7.5K .125W 5% SMD - CRCW1206752JRT2 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES FIX,7.5K .125W 5% SMD
CRCW1206752JRT2
RES FIX,7.5K .125W 5% SMD CRCW1206752JRT2
RES FIX,7.5K .125W 5% SMD

RES FIX,7.5K .125W 5% SMD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW1206752JRT2
Product Name RES FIX,7.5K .125W 5% SMD
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1249337 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details