Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 750ohms 5% CRCW1206750RJNEB

Description
Thick Film Resistors - SMD 1/4watt 750ohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 750ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 750ohms 5% - CRCW1206750RJNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 750ohms 5%
CRCW1206750RJNEB
Thick Film Resistors - SMD 1/4watt 750ohms 5% CRCW1206750RJNEB
Thick Film Resistors - SMD 1/4watt 750ohms 5%

Thick Film Resistors - SMD 1/4watt 750ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206750RJNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206750RJNEB-ND
Chip Resistor - Surface Mount CRCW1206750RJNEB-ND
750 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

750 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW1206750RJNEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206750RJNEB
Chip Resistor - Surface Mount CRCW1206750RJNEB
RES SMD 750 OHM 5% 1/4W 1206

RES SMD 750 OHM 5% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW1206750RJNEB CRCW1206750RJNEB-ND CRCW1206750RJNEB
Product Name Thick Film Resistors - SMD 1/4watt 750ohms 5% Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 750 ohms 750 ohms 750 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers