750 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
750 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
750 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
RES 750Kohm 1/4W 5% 1206 SMD
Resistor,Metal Glaze,750KOhms,200WV
RES SMD 750K OHM 5% 1/4W 1206
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-750KETR-ND | CRCW1206750KJNEA | 65J3477 | CRCW1206750KJNEA |
| Product Name | Chip Resistor - Surface Mount | RES 750K OHM 1/4W 5% 1206 SMD | Resistor,metal Glaze,750Kohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Vishay | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | ||
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206 | 1206 | 1206; 1206 (3216 Metric) |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |