Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:750kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW1206750KFKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:750kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:750kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:750kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW1206750KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:750kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW1206750KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:750kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW1206750KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:750kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:750kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206750KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206750KFKTA-ND
Chip Resistor - Surface Mount CRCW1206750KFKTA-ND
750 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

750 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 750K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J6135 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 750K, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J6135
Res, Thick Film, 750K, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J6135
RES, THICK FILM, 750K, 1%, 0.25W, 1206, REEL; Resistance:750kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 750K, 1%, 0.25W, 1206, REEL; Resistance:750kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206750KFKTA CRCW1206750KFKTA-ND 07J6135
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:750kohm; Resistance Tolerance:+/- 1%; Power Rating... Chip Resistor - Surface Mount Res, Thick Film, 750K, 1%, 0.25W, 1206, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R333JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details