Vishay Precision Group CRCW1206750KFKEA CRCW1206750KFKEA

Description
CRCW1206750KFKEA
Request a Quote
Description
CRCW1206750KFKEA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay Thick Film Resistor, part number 42K5189, features a resistance value of 750 kΩ with a tolerance of ±1%. It has a power rating of 0.25 W and is packaged in a 1206 case size (3216 metric). This resistor is designed for general-purpose applications and is RoHS compliant. The product is AEC-Q200 qualified, indicating its suitability for automotive applications. It offers stability with a resistance change of OîR/R = 1% over 1000 hours at 70 °C. The resistor is constructed with pure tin solder contacts on a nickel barrier layer, ensuring compatibility with both lead-free and lead-containing soldering processes. The product is available on a reel for efficient handling and assembly.

Datasheet Summary
Powered by GS/AI

The Vishay Thick Film Resistor, part number 42K5189, features a resistance value of 750 kΩ with a tolerance of ±1%. It has a power rating of 0.25 W and is packaged in a 1206 case size (3216 metric). This resistor is designed for general-purpose applications and is RoHS compliant. The product is AEC-Q200 qualified, indicating its suitability for automotive applications. It offers stability with a resistance change of OîR/R = 1% over 1000 hours at 70 °C. The resistor is constructed with pure tin solder contacts on a nickel barrier layer, ensuring compatibility with both lead-free and lead-containing soldering processes. The product is available on a reel for efficient handling and assembly.

Suppliers

Company
Product
Description
Supplier Links
CRCW1206750KFKEA - CRCW1206750KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW1206750KFKEA
CRCW1206750KFKEA
CRCW1206750KFKEA CRCW1206750KFKEA
CRCW1206750KFKEA

CRCW1206750KFKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-750KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-750KFDKR-ND
Chip Resistor - Surface Mount 541-750KFDKR-ND
750 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

750 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-750KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-750KFCT-ND
Chip Resistor - Surface Mount 541-750KFCT-ND
750 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

750 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-750KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-750KFTR-ND
Chip Resistor - Surface Mount 541-750KFTR-ND
750 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

750 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6792314 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792314
Surface Mount Resistors 6792314
Vishay CRCW1206750KFKEA

Vishay CRCW1206750KFKEA

Supplier's Site
Surface Mount Resistors - 6792314P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792314P
Surface Mount Resistors 6792314P
Vishay CRCW1206750KFKEA

Vishay CRCW1206750KFKEA

Supplier's Site
Surface Mount Resistors - 1694964 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694964
Surface Mount Resistors 1694964
Vishay CRCW1206750KFKEA

Vishay CRCW1206750KFKEA

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206750KFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206750KFKEA
Chip Resistor - Surface Mount CRCW1206750KFKEA
RES SMD 750K OHM 1% 1/4W 1206

RES SMD 750K OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 750K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5189 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 750K, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5189
Res, Thick Film, 750K, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5189
RES, THICK FILM, 750K, 1%, 0.25W, 1206, REEL; Resistance:750kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 750K, 1%, 0.25W, 1206, REEL; Resistance:750kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 750K, 1%, 0.25W, 1206; Resistance Vishay - 53K2619 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 750K, 1%, 0.25W, 1206; Resistance Vishay
53K2619
Res, Thick Film, 750K, 1%, 0.25W, 1206; Resistance Vishay 53K2619
RES, THICK FILM, 750K, 1%, 0.25W, 1206; Resistance:750kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 750K, 1%, 0.25W, 1206; Resistance:750kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW1206750KFKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW1206750KFKEA
Resistors - Chip Resistor - Surface Mount CRCW1206750KFKEA
RES SMD 750K OHM 1% 1/4W 1206

RES SMD 750K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number CRCW1206750KFKEA 541-750KFDKR-ND 6792314 6792314P CRCW1206750KFKEA 42K5189 53K2619 CRCW1206750KFKEA
Product Name CRCW1206750KFKEA Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 750K, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 750K, 1%, 0.25W, 1206; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD134GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through-Hole Resistors - 1-1623714-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details