VISHAY INTERTECHNOLOGY, INC.
CRCW12067503FRT1 -- RES, 750K OHM 1% 1/8W
Vishay Intertechnology, Inc.
RES, 750K OHM 1% 1/8W
CRCW12067503FRT1
Description
RES, 750Kohm 1% 1/8W
Request a Quote
Email Supplier
Description
RES, 750Kohm 1% 1/8W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW12067503FRT1 |
|
Product Name
|
RES, 750K OHM 1% 1/8W |
|
Resistance Range
|
750000 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
24000 ohms
View Details
4 suppliers
Technology / Construction
Thick film
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details