73.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
THICK FILM RESISTOR, 73.2KOHM, 250mW, 1%, FULL REEL; Resistance:73.2kohm;
RES SMD 73.2K OHM 1% 1/4W 1206
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW120673K2FKTA-ND | CRCW120673K2FKTA | 07J6128 | CRCW120673K2FKTA |
| Product Name | Chip Resistor - Surface Mount | CRCW120673K2FKTA | Thick Film Resistor, 73.2Kohm, 250Mw, 1%, Full Reel; Resistance Vishay | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | 1206 | 1206; 1206 [3216 Metric] | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |