Vishay Precision Group CRCW120673K2FKEA CRCW120673K2FKEA

Description
CRCW120673K2FKEA
Request a Quote Datasheet
Description
CRCW120673K2FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW120673K2FKEA - CRCW120673K2FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW120673K2FKEA
CRCW120673K2FKEA
CRCW120673K2FKEA CRCW120673K2FKEA
CRCW120673K2FKEA

CRCW120673K2FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-73.2KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-73.2KFDKR-ND
Chip Resistor - Surface Mount 541-73.2KFDKR-ND
73.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

73.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-73.2KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-73.2KFTR-ND
Chip Resistor - Surface Mount 541-73.2KFTR-ND
73.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

73.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-73.2KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-73.2KFCT-ND
Chip Resistor - Surface Mount 541-73.2KFCT-ND
73.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

73.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 73K2, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5184 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 73K2, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5184
Res, Thick Film, 73K2, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5184
RES, THICK FILM, 73K2, 1%, 0.25W, 1206, REEL; Resistance:73.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 73K2, 1%, 0.25W, 1206, REEL; Resistance:73.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 73K2, 1%, 0.25W, 1206; Resistance Vishay - 53K2612 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 73K2, 1%, 0.25W, 1206; Resistance Vishay
53K2612
Res, Thick Film, 73K2, 1%, 0.25W, 1206; Resistance Vishay 53K2612
RES, THICK FILM, 73K2, 1%, 0.25W, 1206; Resistance:73.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 73K2, 1%, 0.25W, 1206; Resistance:73.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW120673K2FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW120673K2FKEA
Resistors - Chip Resistor - Surface Mount CRCW120673K2FKEA
RES SMD 73.2K OHM 1% 1/4W 1206

RES SMD 73.2K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW120673K2FKEA 541-73.2KFDKR-ND 42K5184 CRCW120673K2FKEA
Product Name CRCW120673K2FKEA Chip Resistor - Surface Mount Res, Thick Film, 73K2, 1%, 0.25W, 1206, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C204J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers