Vishay Intertechnology, Inc. RES 732K OHM 1/4W 1% 1206 SMD CRCW1206732KFKTA

Description
RES 732Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 732Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 732K OHM 1/4W 1% 1206 SMD - CRCW1206732KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 732K OHM 1/4W 1% 1206 SMD
CRCW1206732KFKTA
RES 732K OHM 1/4W 1% 1206 SMD CRCW1206732KFKTA
RES 732Kohm 1/4W 1% 1206 SMD

RES 732Kohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206732KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206732KFKTA-ND
Chip Resistor - Surface Mount CRCW1206732KFKTA-ND
732 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

732 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW1206732KFKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206732KFKTA
Chip Resistor - Surface Mount CRCW1206732KFKTA
RES SMD 732K OHM 1% 1/4W 1206

RES SMD 732K OHM 1% 1/4W 1206

Supplier's Site Datasheet
Resistor, Thick Film, 732Kohm, 250Mw, 1%, Full Reel; Resistance Vishay - 07J6129 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 732Kohm, 250Mw, 1%, Full Reel; Resistance Vishay
07J6129
Resistor, Thick Film, 732Kohm, 250Mw, 1%, Full Reel; Resistance Vishay 07J6129
RESISTOR, THICK FILM, 732KOHM, 250mW, 1%, FULL REEL; Resistance:732kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 732KOHM, 250mW, 1%, FULL REEL; Resistance:732kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW1206732KFKTA CRCW1206732KFKTA-ND CRCW1206732KFKTA 07J6129
Product Name RES 732K OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor, Thick Film, 732Kohm, 250Mw, 1%, Full Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 732000 ohms 732000 ohms 732000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2573142 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 20 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers