Vishay Precision Group Chip Resistor - Surface Mount CRCW120671R5FKEB

Description
71.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
71.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW120671R5FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120671R5FKEB-ND
Chip Resistor - Surface Mount CRCW120671R5FKEB-ND
71.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

71.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
1206,71.5,1%,T/R,HAZMAT - CRCW120671R5FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
1206,71.5,1%,T/R,HAZMAT
CRCW120671R5FKEB
1206,71.5,1%,T/R,HAZMAT CRCW120671R5FKEB
1206,71.5,1%,T/R,HAZ MAT

1206,71.5,1%,T/R,HAZMAT

Supplier's Site
D25/crcw1206 100 71R5 1% Et5 E3 Rohs Compliant Vishay - 49P3076 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206 100 71R5 1% Et5 E3 Rohs Compliant Vishay
49P3076
D25/crcw1206 100 71R5 1% Et5 E3 Rohs Compliant Vishay 49P3076
D25/CRCW1206 100 71R5 1% ET5 e3 RoHS Compliant: Yes

D25/CRCW1206 100 71R5 1% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120671R5FKEB-ND CRCW120671R5FKEB 49P3076
Product Name Chip Resistor - Surface Mount 1206,71.5,1%,T/R,HAZMAT D25/crcw1206 100 71R5 1% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206
Resistance Range 71.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1363297 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details