Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:71.5ohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW120671R5FKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:71.5ohm; Resistance Tolerance: 1%; Power Rating:0....
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:71.5ohm; Resistance Tolerance: 1%; Power Rating:0....
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:71.5ohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW120671R5FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:71.5ohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW120671R5FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:71.5ohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW120671R5FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:71.5ohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:71.5ohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Chip Resistor - Surface Mount - 541-71.5FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-71.5FCT-ND
Chip Resistor - Surface Mount 541-71.5FCT-ND
71.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

71.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-71.5FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-71.5FDKR-ND
Chip Resistor - Surface Mount 541-71.5FDKR-ND
71.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

71.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-71.5FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-71.5FTR-ND
Chip Resistor - Surface Mount 541-71.5FTR-ND
71.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

71.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW120671R5FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW120671R5FKEA
Resistors - Chip Resistor - Surface Mount CRCW120671R5FKEA
RES SMD 71.5 OHM 1% 1/4W 1206

RES SMD 71.5 OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 71R5, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2609 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 71R5, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2609
Res, Thick Film, 71R5, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2609
RES, THICK FILM, 71R5, 1%, 0.25W, 1206, REEL; Resistance:71.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 71R5, 1%, 0.25W, 1206, REEL; Resistance:71.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 71R5, 1%, 0.25W, 1206; Resistance Vishay - 53K2608 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 71R5, 1%, 0.25W, 1206; Resistance Vishay
53K2608
Res, Thick Film, 71R5, 1%, 0.25W, 1206; Resistance Vishay 53K2608
RES, THICK FILM, 71R5, 1%, 0.25W, 1206; Resistance:71.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 71R5, 1%, 0.25W, 1206; Resistance:71.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW120671R5FKEA 541-71.5FCT-ND CRCW120671R5FKEA 53K2609 53K2608
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:71.5ohm; Resistance Tolerance: 1%; Power Rating:0.... Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 71R5, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 71R5, 1%, 0.25W, 1206; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 71.5 ohms 71.5 ohms 71.5 ohms 71.5 ohms 71.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details