Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 71.5 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
RES, THICK FILM, 71K5, 1%, 0.25W, 1206, REEL; Resistance:71.5kohm;
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 28W4523 | 27AC2577 |
| Product Name | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 71.5 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay | Res, Thick Film, 71K5, 1%, 0.25W, 1206, Reel; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 1206; 1206 [3216 Metric] |
| Standards and Certifications | RoHS | RoHS |