Vishay Precision Group Thick Film Resistors - SMD 1/4watt 715ohms 1% CRCW1206715RFKEA

Description
Thick Film Resistors - SMD 1/4watt 715ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 715ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 715ohms 1% - CRCW1206715RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 715ohms 1%
CRCW1206715RFKEA
Thick Film Resistors - SMD 1/4watt 715ohms 1% CRCW1206715RFKEA
Thick Film Resistors - SMD 1/4watt 715ohms 1%

Thick Film Resistors - SMD 1/4watt 715ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-715FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-715FTR-ND
Chip Resistor - Surface Mount 541-715FTR-ND
715 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

715 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-715FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-715FDKR-ND
Chip Resistor - Surface Mount 541-715FDKR-ND
715 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

715 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-715FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-715FCT-ND
Chip Resistor - Surface Mount 541-715FCT-ND
715 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

715 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW1206715RFKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW1206715RFKEA
Resistors - Chip Resistor - Surface Mount CRCW1206715RFKEA
RES SMD 715 OHM 1% 1/4W 1206

RES SMD 715 OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 715R, 1%, 0.25W, 1206; Resistance Vishay - 53K2611 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 715R, 1%, 0.25W, 1206; Resistance Vishay
53K2611
Res, Thick Film, 715R, 1%, 0.25W, 1206; Resistance Vishay 53K2611
RES, THICK FILM, 715R, 1%, 0.25W, 1206; Resistance:715ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 715R, 1%, 0.25W, 1206; Resistance:715ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 715R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5183 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 715R, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5183
Res, Thick Film, 715R, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5183
RES, THICK FILM, 715R, 1%, 0.25W, 1206, REEL; Resistance:715ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 715R, 1%, 0.25W, 1206, REEL; Resistance:715ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW1206715RFKEA 541-715FTR-ND CRCW1206715RFKEA 53K2611 42K5183
Product Name Thick Film Resistors - SMD 1/4watt 715ohms 1% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 715R, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 715R, 1%, 0.25W, 1206, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 715 ohms 715 ohms 715 ohms 715 ohms 715 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1260416 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers