Vishay Intertechnology, Inc. RESISTOR, 71.5K, 1206, 1% CRCW12067152FRT1

Description
RESISTOR, 71.5K, 1206, 1%
Request a Quote
Description
RESISTOR, 71.5K, 1206, 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 71.5K, 1206, 1% - CRCW12067152FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 71.5K, 1206, 1%
CRCW12067152FRT1
RESISTOR, 71.5K, 1206, 1% CRCW12067152FRT1
RESISTOR, 71.5K, 1206, 1%

RESISTOR, 71.5K, 1206, 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12067152FRT1
Product Name RESISTOR, 71.5K, 1206, 1%
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722173 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details