Vishay Precision Group Chip Resistor - Surface Mount CRCW12066R80FKEA

Description
6.8 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
6.8 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-6.80FFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.80FFDKR-ND
Chip Resistor - Surface Mount 541-6.80FFDKR-ND
6.8 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

6.8 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.80FFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.80FFTR-ND
Chip Resistor - Surface Mount 541-6.80FFTR-ND
6.8 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

6.8 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.80FFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.80FFCT-ND
Chip Resistor - Surface Mount 541-6.80FFCT-ND
6.8 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

6.8 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 6.80 OHM 1/4W 1% 1206 SMD - CRCW12066R80FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.80 OHM 1/4W 1% 1206 SMD
CRCW12066R80FKEA
RES 6.80 OHM 1/4W 1% 1206 SMD CRCW12066R80FKEA
RES 6.80ohm 1/4W 1% 1206 SMD

RES 6.80ohm 1/4W 1% 1206 SMD

Supplier's Site
Res, Aec-Q200, 6R8, 1%, 0.25W, 1206 Rohs Compliant Vishay - 84AH5317 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 6R8, 1%, 0.25W, 1206 Rohs Compliant Vishay
84AH5317
Res, Aec-Q200, 6R8, 1%, 0.25W, 1206 Rohs Compliant Vishay 84AH5317
RES, AEC-Q200, 6R8, 1%, 0.25W, 1206 ROHS COMPLIANT: YES

RES, AEC-Q200, 6R8, 1%, 0.25W, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW12066R80FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12066R80FKEA
Chip Resistor - Surface Mount CRCW12066R80FKEA
RES SMD 6.8 OHM 1% 1/4W 1206

RES SMD 6.8 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 541-6.80FFDKR-ND CRCW12066R80FKEA 84AH5317 CRCW12066R80FKEA
Product Name Chip Resistor - Surface Mount RES 6.80 OHM 1/4W 1% 1206 SMD Res, Aec-Q200, 6R8, 1%, 0.25W, 1206 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Resistance Range 6.8 ohms 6.8 ohms 6.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details