Vishay Intertechnology, Inc. RES 6.65 OHM 1/4W 1% 1206 SMD CRCW12066R65FNTA

Description
RES 6.65ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 6.65ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.65 OHM 1/4W 1% 1206 SMD - CRCW12066R65FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.65 OHM 1/4W 1% 1206 SMD
CRCW12066R65FNTA
RES 6.65 OHM 1/4W 1% 1206 SMD CRCW12066R65FNTA
RES 6.65ohm 1/4W 1% 1206 SMD

RES 6.65ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12066R65FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12066R65FNTA-ND
Chip Resistor - Surface Mount CRCW12066R65FNTA-ND
6.65 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

6.65 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12066R65FNTA CRCW12066R65FNTA-ND
Product Name RES 6.65 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 6.65 ohms 6.65 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chassis Mount Resistors - 1617562 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details