Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 6.49ohms 1% CRCW12066R49FKEA

Description
Thick Film Resistors - SMD 1/4watt 6.49ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 6.49ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 6.49ohms 1% - CRCW12066R49FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 6.49ohms 1%
CRCW12066R49FKEA
Thick Film Resistors - SMD 1/4watt 6.49ohms 1% CRCW12066R49FKEA
Thick Film Resistors - SMD 1/4watt 6.49ohms 1%

Thick Film Resistors - SMD 1/4watt 6.49ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-6.49FFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.49FFTR-ND
Chip Resistor - Surface Mount 541-6.49FFTR-ND
6.49 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

6.49 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.49FFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.49FFCT-ND
Chip Resistor - Surface Mount 541-6.49FFCT-ND
6.49 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

6.49 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.49FFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.49FFDKR-ND
Chip Resistor - Surface Mount 541-6.49FFDKR-ND
6.49 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

6.49 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW12066R49FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW12066R49FKEA
Resistors - Chip Resistor - Surface Mount CRCW12066R49FKEA
RES SMD 6.49 OHM 1% 1/4W 1206

RES SMD 6.49 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number CRCW12066R49FKEA 541-6.49FFTR-ND CRCW12066R49FKEA
Product Name Thick Film Resistors - SMD 1/4watt 6.49ohms 1% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 6.49 ohms 6.49 ohms 6.49 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details