Vishay Intertechnology, Inc. RES 6.34 OHM 1/4W 1% 1206 SMD CRCW12066R34FKEA

Description
RES 6.34ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 6.34ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.34 OHM 1/4W 1% 1206 SMD - CRCW12066R34FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.34 OHM 1/4W 1% 1206 SMD
CRCW12066R34FKEA
RES 6.34 OHM 1/4W 1% 1206 SMD CRCW12066R34FKEA
RES 6.34ohm 1/4W 1% 1206 SMD

RES 6.34ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-6.34FFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.34FFDKR-ND
Chip Resistor - Surface Mount 541-6.34FFDKR-ND
6.34 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

6.34 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.34FFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.34FFCT-ND
Chip Resistor - Surface Mount 541-6.34FFCT-ND
6.34 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

6.34 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.34FFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.34FFTR-ND
Chip Resistor - Surface Mount 541-6.34FFTR-ND
6.34 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

6.34 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW12066R34FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW12066R34FKEA
Resistors - Chip Resistor - Surface Mount CRCW12066R34FKEA
RES SMD 6.34 OHM 1% 1/4W 1206

RES SMD 6.34 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number CRCW12066R34FKEA 541-6.34FFDKR-ND CRCW12066R34FKEA
Product Name RES 6.34 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 6.34 ohms 6.34 ohms 6.34 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details