Vishay Intertechnology, Inc. RES 6.2 1/8W TKF 5% 1206 CRCW12066R2JRT1

Description
RES 6.2 1/8W TKF 5% 1206
Request a Quote
Description
RES 6.2 1/8W TKF 5% 1206
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 6.2 1/8W TKF 5% 1206 - CRCW12066R2JRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.2 1/8W TKF 5% 1206
CRCW12066R2JRT1
RES 6.2 1/8W TKF 5% 1206 CRCW12066R2JRT1
RES 6.2 1/8W TKF 5% 1206

RES 6.2 1/8W TKF 5% 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12066R2JRT1
Product Name RES 6.2 1/8W TKF 5% 1206
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details