Vishay Intertechnology, Inc. RES 6.20 OHM .5W 1% 1206 SMD CRCW12066R20FKEAHP

Description
RES 6.20ohm .5W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 6.20ohm .5W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.20 OHM .5W 1% 1206 SMD - CRCW12066R20FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.20 OHM .5W 1% 1206 SMD
CRCW12066R20FKEAHP
RES 6.20 OHM .5W 1% 1206 SMD CRCW12066R20FKEAHP
RES 6.20ohm .5W 1% 1206 SMD

RES 6.20ohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12066R20FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12066R20FKEAHP-ND
Chip Resistor - Surface Mount CRCW12066R20FKEAHP-ND
6.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

6.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12066R20FKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12066R20FKEAHP
Chip Resistor - Surface Mount CRCW12066R20FKEAHP
RES SMD 6.2 OHM 1% 3/4W 1206

RES SMD 6.2 OHM 1% 3/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW12066R20FKEAHP CRCW12066R20FKEAHP-ND CRCW12066R20FKEAHP
Product Name RES 6.20 OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 6.2 ohms 6.2 ohms 6.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details