Vishay Intertechnology, Inc. RES 6.20 OHM 1/4W 1% 1206 SMD CRCW12066R20FKEA

Description
RES 6.20ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 6.20ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.20 OHM 1/4W 1% 1206 SMD - CRCW12066R20FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.20 OHM 1/4W 1% 1206 SMD
CRCW12066R20FKEA
RES 6.20 OHM 1/4W 1% 1206 SMD CRCW12066R20FKEA
RES 6.20ohm 1/4W 1% 1206 SMD

RES 6.20ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-6.20FFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.20FFDKR-ND
Chip Resistor - Surface Mount 541-6.20FFDKR-ND
6.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

6.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.20FFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.20FFTR-ND
Chip Resistor - Surface Mount 541-6.20FFTR-ND
6.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

6.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.20FFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.20FFCT-ND
Chip Resistor - Surface Mount 541-6.20FFCT-ND
6.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

6.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12066R20FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12066R20FKEA
Chip Resistor - Surface Mount CRCW12066R20FKEA
RES SMD 6.2 OHM 1% 1/4W 1206

RES SMD 6.2 OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, 6.2Ohm, Aec-Q200, 0.25W, 1206 Rohs Compliant Vishay - 33AK3108 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6.2Ohm, Aec-Q200, 0.25W, 1206 Rohs Compliant Vishay
33AK3108
Res, 6.2Ohm, Aec-Q200, 0.25W, 1206 Rohs Compliant Vishay 33AK3108
RES, 6.2OHM, AEC-Q200, 0.25W, 1206 ROHS COMPLIANT: YES

RES, 6.2OHM, AEC-Q200, 0.25W, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW12066R20FKEA 541-6.20FFDKR-ND CRCW12066R20FKEA 33AK3108
Product Name RES 6.20 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 6.2Ohm, Aec-Q200, 0.25W, 1206 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Resistance Range 6.2 ohms 6.2 ohms 6.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details