Vishay Intertechnology, Inc. CRCW12066R19FNEA CRCW12066R19FNEA

Description
CRCW12066R19FNEA
Request a Quote Datasheet
Description
CRCW12066R19FNEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW12066R19FNEA - CRCW12066R19FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12066R19FNEA
CRCW12066R19FNEA
CRCW12066R19FNEA CRCW12066R19FNEA
CRCW12066R19FNEA

CRCW12066R19FNEA

Supplier's Site
Chip Resistor - Surface Mount - 541-6.19FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.19FTR-ND
Chip Resistor - Surface Mount 541-6.19FTR-ND
6.19 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

6.19 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12066R19FNEA 541-6.19FTR-ND
Product Name CRCW12066R19FNEA Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Resistance Range 6.19 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details