Vishay Precision Group RES 6.04 OHM 1/4W 1% 1206 SMD CRCW12066R04FKEA

Description
RES 6.04ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 6.04ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.04 OHM 1/4W 1% 1206 SMD - CRCW12066R04FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04 OHM 1/4W 1% 1206 SMD
CRCW12066R04FKEA
RES 6.04 OHM 1/4W 1% 1206 SMD CRCW12066R04FKEA
RES 6.04ohm 1/4W 1% 1206 SMD

RES 6.04ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-6.04FFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.04FFTR-ND
Chip Resistor - Surface Mount 541-6.04FFTR-ND
6.04 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

6.04 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.04FFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.04FFDKR-ND
Chip Resistor - Surface Mount 541-6.04FFDKR-ND
6.04 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

6.04 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.04FFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.04FFCT-ND
Chip Resistor - Surface Mount 541-6.04FFCT-ND
6.04 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

6.04 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D25/crcw1206 100 6R04 1% Et1 E3 Rohs Compliant Vishay - 47P3855 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206 100 6R04 1% Et1 E3 Rohs Compliant Vishay
47P3855
D25/crcw1206 100 6R04 1% Et1 E3 Rohs Compliant Vishay 47P3855
D25/CRCW1206 100 6R04 1% ET1 e3 RoHS Compliant: Yes

D25/CRCW1206 100 6R04 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site
Res, 6.04Ohm, Aec-Q200, 0.25W, 1206 Rohs Compliant Vishay - 33AK3107 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6.04Ohm, Aec-Q200, 0.25W, 1206 Rohs Compliant Vishay
33AK3107
Res, 6.04Ohm, Aec-Q200, 0.25W, 1206 Rohs Compliant Vishay 33AK3107
RES, 6.04OHM, AEC-Q200, 0.25W, 1206 ROHS COMPLIANT: YES

RES, 6.04OHM, AEC-Q200, 0.25W, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12066R04FKEA 541-6.04FFTR-ND 47P3855
Product Name RES 6.04 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount D25/crcw1206 100 6R04 1% Et1 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Resistance Range 6.04 ohms 6.04 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3304FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details