Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12066M81FKTA

Description
6.81 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
6.81 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12066M81FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12066M81FKTA-ND
Chip Resistor - Surface Mount CRCW12066M81FKTA-ND
6.81 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

6.81 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 6.81M OHM 1/4W 1% 1206 SMD - CRCW12066M81FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81M OHM 1/4W 1% 1206 SMD
CRCW12066M81FKTA
RES 6.81M OHM 1/4W 1% 1206 SMD CRCW12066M81FKTA
RES 6.81Mohm 1/4W 1% 1206 SMD

RES 6.81Mohm 1/4W 1% 1206 SMD

Supplier's Site
Resistor, Thick Film, 6.81Mohm, 250Mw, 1%; Resistance Vishay - 07J6107 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 6.81Mohm, 250Mw, 1%; Resistance Vishay
07J6107
Resistor, Thick Film, 6.81Mohm, 250Mw, 1%; Resistance Vishay 07J6107
RESISTOR, THICK FILM, 6.81MOHM, 250mW, 1%; Resistance:6.81Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 6.81MOHM, 250mW, 1%; Resistance:6.81Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12066M81FKTA-ND CRCW12066M81FKTA 07J6107
Product Name Chip Resistor - Surface Mount RES 6.81M OHM 1/4W 1% 1206 SMD Resistor, Thick Film, 6.81Mohm, 250Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 976 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details