Vishay Precision Group Thick Film Resistors - SMD 1/4watt 6.81Mohms 1% CRCW12066M81FKEA

Description
Thick Film Resistors - SMD 1/4watt 6.81Mohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 6.81Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 6.81Mohms 1% - CRCW12066M81FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 6.81Mohms 1%
CRCW12066M81FKEA
Thick Film Resistors - SMD 1/4watt 6.81Mohms 1% CRCW12066M81FKEA
Thick Film Resistors - SMD 1/4watt 6.81Mohms 1%

Thick Film Resistors - SMD 1/4watt 6.81Mohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-6.81MFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.81MFTR-ND
Chip Resistor - Surface Mount 541-6.81MFTR-ND
6.81 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

6.81 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 6M81, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5142 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6M81, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5142
Res, Thick Film, 6M81, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5142
RES, THICK FILM, 6M81, 1%, 0.25W, 1206, REEL; Resistance:6.81Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6M81, 1%, 0.25W, 1206, REEL; Resistance:6.81Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.81 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 28W4485 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.81 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
28W4485
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.81 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 28W4485
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 6.81 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 6.81 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW12066M81FKEA 541-6.81MFTR-ND 42K5142 28W4485
Product Name Thick Film Resistors - SMD 1/4watt 6.81Mohms 1% Chip Resistor - Surface Mount Res, Thick Film, 6M81, 1%, 0.25W, 1206, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.81 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 6.81E6 ohms 6.81E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176073-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 825 ohms
View Details
5 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers