Vishay Intertechnology, Inc. RES 6.8M OHM 1/4W 5% 1206 SMD CRCW12066M80JNTA

Description
RES 6.8Mohm 1/4W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 6.8Mohm 1/4W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.8M OHM 1/4W 5% 1206 SMD - CRCW12066M80JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8M OHM 1/4W 5% 1206 SMD
CRCW12066M80JNTA
RES 6.8M OHM 1/4W 5% 1206 SMD CRCW12066M80JNTA
RES 6.8Mohm 1/4W 5% 1206 SMD

RES 6.8Mohm 1/4W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12066M80JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12066M80JNTA-ND
Chip Resistor - Surface Mount CRCW12066M80JNTA-ND
6.8 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

6.8 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1206 6.8M 5% 200 Rt1 Rohs Compliant Vishay - 49P2953 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1206 6.8M 5% 200 Rt1 Rohs Compliant Vishay
49P2953
Crcw1206 6.8M 5% 200 Rt1 Rohs Compliant Vishay 49P2953
CRCW1206 6.8M 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1206 6.8M 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12066M80JNTA CRCW12066M80JNTA-ND 49P2953
Product Name RES 6.8M OHM 1/4W 5% 1206 SMD Chip Resistor - Surface Mount Crcw1206 6.8M 5% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Resistance Range 6.80E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176073-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 866 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details