Vishay Precision Group RES 6.80M OHM 1/4W 1% 1206 SMD CRCW12066M80FKEA

Description
RES 6.80Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 6.80Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.80M OHM 1/4W 1% 1206 SMD - CRCW12066M80FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.80M OHM 1/4W 1% 1206 SMD
CRCW12066M80FKEA
RES 6.80M OHM 1/4W 1% 1206 SMD CRCW12066M80FKEA
RES 6.80Mohm 1/4W 1% 1206 SMD

RES 6.80Mohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-6.80MFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.80MFDKR-ND
Chip Resistor - Surface Mount 541-6.80MFDKR-ND
6.8 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

6.8 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.80MFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.80MFTR-ND
Chip Resistor - Surface Mount 541-6.80MFTR-ND
6.8 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

6.8 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.80MFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.80MFCT-ND
Chip Resistor - Surface Mount 541-6.80MFCT-ND
6.8 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

6.8 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW12066M80FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW12066M80FKEA
Resistors - Chip Resistor - Surface Mount CRCW12066M80FKEA
RES SMD 6.8M OHM 1% 1/4W 1206

RES SMD 6.8M OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 6M8, 1%, 0.25W, 1206, Reel; Resistance Vishay - 47P3853 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6M8, 1%, 0.25W, 1206, Reel; Resistance Vishay
47P3853
Res, Thick Film, 6M8, 1%, 0.25W, 1206, Reel; Resistance Vishay 47P3853
RES, THICK FILM, 6M8, 1%, 0.25W, 1206, REEL; Resistance:6.8Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6M8, 1%, 0.25W, 1206, REEL; Resistance:6.8Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 6M8, 1%, 0.25W, 1206; Resistance Vishay - 87W8846 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6M8, 1%, 0.25W, 1206; Resistance Vishay
87W8846
Res, Thick Film, 6M8, 1%, 0.25W, 1206; Resistance Vishay 87W8846
RES, THICK FILM, 6M8, 1%, 0.25W, 1206; Resistance:6.8Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 6M8, 1%, 0.25W, 1206; Resistance:6.8Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW12066M80FKEA 541-6.80MFDKR-ND CRCW12066M80FKEA 47P3853 87W8846
Product Name RES 6.80M OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 6M8, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 6M8, 1%, 0.25W, 1206; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 6.80E6 ohms 6.80E6 ohms 6.80E6 ohms 6.80E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C513J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details