Vishay Precision Group Chip Resistor - Surface Mount CRCW12066M65FKEA

Description
6.65 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
6.65 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-6.65MFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.65MFTR-ND
Chip Resistor - Surface Mount 541-6.65MFTR-ND
6.65 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

6.65 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW12066M65FKEA - CRCW12066M65FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12066M65FKEA
CRCW12066M65FKEA
CRCW12066M65FKEA CRCW12066M65FKEA
CRCW12066M65FKEA

CRCW12066M65FKEA

Supplier's Site
Res, Thick Film, 6M65, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2530 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6M65, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2530
Res, Thick Film, 6M65, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2530
RES, THICK FILM, 6M65, 1%, 0.25W, 1206, REEL; Resistance:6.65Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6M65, 1%, 0.25W, 1206, REEL; Resistance:6.65Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-6.65MFTR-ND CRCW12066M65FKEA 53K2530
Product Name Chip Resistor - Surface Mount CRCW12066M65FKEA Res, Thick Film, 6M65, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details