Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:6.49Mohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW12066M49FKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:6.49Mohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:6.49Mohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:6.49Mohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW12066M49FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:6.49Mohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW12066M49FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:6.49Mohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW12066M49FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:6.49Mohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:6.49Mohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW12066M49FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12066M49FKEADKR-ND
Chip Resistor - Surface Mount 541-CRCW12066M49FKEADKR-ND
6.49 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

6.49 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12066M49FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12066M49FKEATR-ND
Chip Resistor - Surface Mount 541-CRCW12066M49FKEATR-ND
6.49 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

6.49 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12066M49FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12066M49FKEACT-ND
Chip Resistor - Surface Mount 541-CRCW12066M49FKEACT-ND
6.49 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

6.49 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW12066M49FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW12066M49FKEA
Resistors - Chip Resistor - Surface Mount CRCW12066M49FKEA
RES SMD 6.49M OHM 1% 1/4W 1206

RES SMD 6.49M OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 6M49, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2528 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6M49, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2528
Res, Thick Film, 6M49, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2528
RES, THICK FILM, 6M49, 1%, 0.25W, 1206, REEL; Resistance:6.49Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6M49, 1%, 0.25W, 1206, REEL; Resistance:6.49Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW12066M49FKEA 541-CRCW12066M49FKEADKR-ND CRCW12066M49FKEA 53K2528
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:6.49Mohm; Resistance Tolerance:+/- 1%; Power Ratin... Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 6M49, 1%, 0.25W, 1206, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 6.49E6 ohms 6.49E6 ohms 6.49E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R331JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details