Vishay Precision Group CRCW12066M34FKEA CRCW12066M34FKEA

Description
CRCW12066M34FKEA
Request a Quote Datasheet
Description
CRCW12066M34FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW12066M34FKEA - CRCW12066M34FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12066M34FKEA
CRCW12066M34FKEA
CRCW12066M34FKEA CRCW12066M34FKEA
CRCW12066M34FKEA

CRCW12066M34FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-6.34MFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.34MFTR-ND
Chip Resistor - Surface Mount 541-6.34MFTR-ND
6.34 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

6.34 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 6M34, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2526 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6M34, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2526
Res, Thick Film, 6M34, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2526
RES, THICK FILM, 6M34, 1%, 0.25W, 1206, REEL; Resistance:6.34Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6M34, 1%, 0.25W, 1206, REEL; Resistance:6.34Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 6M34, 1%, 0.25W, 1206; Resistance Vishay - 53K2525 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6M34, 1%, 0.25W, 1206; Resistance Vishay
53K2525
Res, Thick Film, 6M34, 1%, 0.25W, 1206; Resistance Vishay 53K2525
RES, THICK FILM, 6M34, 1%, 0.25W, 1206; Resistance:6.34Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6M34, 1%, 0.25W, 1206; Resistance:6.34Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12066M34FKEA 541-6.34MFTR-ND 53K2526
Product Name CRCW12066M34FKEA Chip Resistor - Surface Mount Res, Thick Film, 6M34, 1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD153GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614973-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers