6.19 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
THICK FILM RESISTOR, 6.19MOHM, 250mW, 1%, FULL REEL; Resistance:6.19Mohm;
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW12066M19FKTA-ND | CRCW12066M19FKTA | 07J6076 |
| Product Name | Chip Resistor - Surface Mount | CRCW12066M19FKTA | Thick Film Resistor, 6.19Mohm, 250Mw, 1%, Full Reel; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | 1206 | 1206; 1206 [3216 Metric] |
| Tolerance | 1 +/- % | 1 +/- % |