Vishay Precision Group RES 6.19M OHM 1/4W 1% 1206 SMD CRCW12066M19FKEA

Description
RES 6.19Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 6.19Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.19M OHM 1/4W 1% 1206 SMD - CRCW12066M19FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19M OHM 1/4W 1% 1206 SMD
CRCW12066M19FKEA
RES 6.19M OHM 1/4W 1% 1206 SMD CRCW12066M19FKEA
RES 6.19Mohm 1/4W 1% 1206 SMD

RES 6.19Mohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-6.19MFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.19MFTR-ND
Chip Resistor - Surface Mount 541-6.19MFTR-ND
6.19 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

6.19 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 6M19, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5141 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6M19, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5141
Res, Thick Film, 6M19, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5141
RES, THICK FILM, 6M19, 1%, 0.25W, 1206, REEL; Resistance:6.19Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6M19, 1%, 0.25W, 1206, REEL; Resistance:6.19Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12066M19FKEA 541-6.19MFTR-ND 42K5141
Product Name RES 6.19M OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Res, Thick Film, 6M19, 1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 6.19E6 ohms 6.19E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1260380 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD9763FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details