Vishay Precision Group Chip Resistor - Surface Mount CRCW12066K98FKTA

Description
6.98 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
6.98 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW12066K98FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12066K98FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW12066K98FKTATR-ND
6.98 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

6.98 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12066K98FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12066K98FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW12066K98FKTACT-ND
RES SMD 6.98K OHM 1% 1/4W 1206

RES SMD 6.98K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12066K98FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12066K98FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW12066K98FKTADKR-ND
RES SMD 6.98K OHM 1% 1/4W 1206

RES SMD 6.98K OHM 1% 1/4W 1206

Buy Now Datasheet
RES 6.98K OHM 1/4W 1% 1206 SMD - CRCW12066K98FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.98K OHM 1/4W 1% 1206 SMD
CRCW12066K98FKTA
RES 6.98K OHM 1/4W 1% 1206 SMD CRCW12066K98FKTA
RES 6.98Kohm 1/4W 1% 1206 SMD

RES 6.98Kohm 1/4W 1% 1206 SMD

Supplier's Site
Res, Thick Film, 6K98, 1%, 0.25W, 1206; Resistance Vishay - 19C6539 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K98, 1%, 0.25W, 1206; Resistance Vishay
19C6539
Res, Thick Film, 6K98, 1%, 0.25W, 1206; Resistance Vishay 19C6539
RES, THICK FILM, 6K98, 1%, 0.25W, 1206; Resistance:6.98kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 6K98, 1%, 0.25W, 1206; Resistance:6.98kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW12066K98FKTATR-ND CRCW12066K98FKTA 19C6539
Product Name Chip Resistor - Surface Mount RES 6.98K OHM 1/4W 1% 1206 SMD Res, Thick Film, 6K98, 1%, 0.25W, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD104GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers