Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12066K81FKTA

Description
RES SMD 6.81K OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 6.81K OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW12066K81FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12066K81FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW12066K81FKTACT-ND
RES SMD 6.81K OHM 1% 1/4W 1206

RES SMD 6.81K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12066K81FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12066K81FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW12066K81FKTATR-ND
6.81 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

6.81 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12066K81FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12066K81FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW12066K81FKTADKR-ND
RES SMD 6.81K OHM 1% 1/4W 1206

RES SMD 6.81K OHM 1% 1/4W 1206

Buy Now Datasheet
CRCW12066K81FKTA - CRCW12066K81FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12066K81FKTA
CRCW12066K81FKTA
CRCW12066K81FKTA CRCW12066K81FKTA
CRCW12066K81FKTA

CRCW12066K81FKTA

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1329195-CRCW12066K81FKTA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1329195-CRCW12066K81FKTA
Resistors - Chip Resistor - Surface Mount 1329195-CRCW12066K81FKTA
Manufacturer: Vishay Dale Win Source Part Number: 1329195-CRCW12066K81 FKTA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 6.81 kOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: CRCW1206 100 6K81 1% RT1,CRCW12066811FRT1 Base Product Number: CRCW1206 RoHS Status: RoHS non-compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1329195-CRCW12066K81FKTA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 6.81 kOhms
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: CRCW1206 100 6K81 1% RT1,CRCW12066811FRT1
Base Product Number: CRCW1206
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Res, Thick Film, 6K81, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J6104 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K81, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J6104
Res, Thick Film, 6K81, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J6104
RES, THICK FILM, 6K81, 1%, 0.25W, 1206, REEL; Resistance:6.81kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 6K81, 1%, 0.25W, 1206, REEL; Resistance:6.81kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW12066K81FKTACT-ND CRCW12066K81FKTA 1329195-CRCW12066K81FKTA 07J6104
Product Name Chip Resistor - Surface Mount CRCW12066K81FKTA Resistors - Chip Resistor - Surface Mount Res, Thick Film, 6K81, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details