Vishay Precision Group Resistors - Chip Resistor - Surface Mount CRCW12066K80FKEA

Description
Manufacturer: Vishay Dale Win Source Part Number: 1327291-CRCW12066K80 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 6.8 kOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-6.80KFCT,541-6.8 0KFTR,D25/CRCW1206 100 6K8 1% ET1 E3,541-6.80KFDKR Base Product Number: CRCW1206 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 1327291-CRCW12066K80 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 6.8 kOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-6.80KFCT,541-6.8 0KFTR,D25/CRCW1206 100 6K8 1% ET1 E3,541-6.80KFDKR Base Product Number: CRCW1206 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1327291-CRCW12066K80FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327291-CRCW12066K80FKEA
Resistors - Chip Resistor - Surface Mount 1327291-CRCW12066K80FKEA
Manufacturer: Vishay Dale Win Source Part Number: 1327291-CRCW12066K80 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 6.8 kOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-6.80KFCT,541-6.8 0KFTR,D25/CRCW1206 100 6K8 1% ET1 E3,541-6.80KFDKR Base Product Number: CRCW1206 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327291-CRCW12066K80FKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 6.8 kOhms
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-6.80KFCT,541-6.80KFTR,D25/CRCW1206 100 6K8 1% ET1 E3,541-6.80KFDKR
Base Product Number: CRCW1206
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.80KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.80KFTR-ND
Chip Resistor - Surface Mount 541-6.80KFTR-ND
6.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

6.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.80KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.80KFCT-ND
Chip Resistor - Surface Mount 541-6.80KFCT-ND
6.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

6.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.80KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.80KFDKR-ND
Chip Resistor - Surface Mount 541-6.80KFDKR-ND
6.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

6.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW12066K80FKEA - CRCW12066K80FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12066K80FKEA
CRCW12066K80FKEA
CRCW12066K80FKEA CRCW12066K80FKEA
CRCW12066K80FKEA

CRCW12066K80FKEA

Supplier's Site
SMD 200V 0.25W Resistor - 52-CRCW12066K80FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200V 0.25W Resistor
52-CRCW12066K80FKEA
SMD 200V 0.25W Resistor 52-CRCW12066K80FKEA
1206 Thick Film Resistor, 6.8kR, 1%, 200V, 0.25W, SMD Product overview: CRCW12066K80FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12066K80FKEA can be used for catalog matching and distributor lookup.

1206 Thick Film Resistor, 6.8kR, 1%, 200V, 0.25W, SMD Product overview: CRCW12066K80FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12066K80FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6792308 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792308
Surface Mount Resistors 6792308
Vishay CRCW12066K80FKEA

Vishay CRCW12066K80FKEA

Supplier's Site
Surface Mount Resistors - 1694962 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694962
Surface Mount Resistors 1694962
Vishay CRCW12066K80FKEA

Vishay CRCW12066K80FKEA

Supplier's Site
Res, Thick Film, 6K8, 1%, 0.25W, 1206; Resistance Vishay - 53K2520 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K8, 1%, 0.25W, 1206; Resistance Vishay
53K2520
Res, Thick Film, 6K8, 1%, 0.25W, 1206; Resistance Vishay 53K2520
RES, THICK FILM, 6K8, 1%, 0.25W, 1206; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 6K8, 1%, 0.25W, 1206; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 6K8, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5138 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K8, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5138
Res, Thick Film, 6K8, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5138
RES, THICK FILM, 6K8, 1%, 0.25W, 1206, REEL; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6K8, 1%, 0.25W, 1206, REEL; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.8 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 27W4942 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.8 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
27W4942
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.8 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 27W4942
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 6.8 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 6.8 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW12066K80FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12066K80FKEA
Chip Resistor - Surface Mount CRCW12066K80FKEA
RES SMD 6.8K OHM 1% 1/4W 1206

RES SMD 6.8K OHM 1% 1/4W 1206

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW12066K80FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW12066K80FKEA
Resistors - Chip Resistor - Surface Mount CRCW12066K80FKEA
RES SMD 6.8K OHM 1% 1/4W 1206

RES SMD 6.8K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 1327291-CRCW12066K80FKEA 541-6.80KFTR-ND CRCW12066K80FKEA 52-CRCW12066K80FKEA 6792308 53K2520 42K5138 27W4942 CRCW12066K80FKEA CRCW12066K80FKEA
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount CRCW12066K80FKEA SMD 200V 0.25W Resistor Surface Mount Resistors Res, Thick Film, 6K8, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 6K8, 1%, 0.25W, 1206, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.8 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) THICK FILM Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 6800 ohms 6800 ohms 6800 ohms 6800 ohms 6800 ohms 6800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2-1614966-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details