Vishay Precision Group RES 6.65K OHM 1/4W 1% 1206 SMD CRCW12066K65FKTA

Description
RES 6.65Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 6.65Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.65K OHM 1/4W 1% 1206 SMD - CRCW12066K65FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.65K OHM 1/4W 1% 1206 SMD
CRCW12066K65FKTA
RES 6.65K OHM 1/4W 1% 1206 SMD CRCW12066K65FKTA
RES 6.65Kohm 1/4W 1% 1206 SMD

RES 6.65Kohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12066K65FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12066K65FKTA-ND
Chip Resistor - Surface Mount CRCW12066K65FKTA-ND
6.65 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

6.65 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12066K65FKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12066K65FKTA
Chip Resistor - Surface Mount CRCW12066K65FKTA
RES SMD 6.65K OHM 1% 1/4W 1206

RES SMD 6.65K OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 6K65, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J6094 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K65, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J6094
Res, Thick Film, 6K65, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J6094
RES, THICK FILM, 6K65, 1%, 0.25W, 1206, REEL; Resistance:6.65kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 6K65, 1%, 0.25W, 1206, REEL; Resistance:6.65kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Res, Thick Film, 6K65, 1%, 0.25W, 1206; Resistance Vishay - 92B8037 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K65, 1%, 0.25W, 1206; Resistance Vishay
92B8037
Res, Thick Film, 6K65, 1%, 0.25W, 1206; Resistance Vishay 92B8037
RES, THICK FILM, 6K65, 1%, 0.25W, 1206; Resistance:6.65kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 6K65, 1%, 0.25W, 1206; Resistance:6.65kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW12066K65FKTA CRCW12066K65FKTA-ND CRCW12066K65FKTA 07J6094
Product Name RES 6.65K OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 6K65, 1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 6650 ohms 6650 ohms 6650 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details