6.49 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
RES SMD 6.49K OHM 1% 1/4W 1206
RES SMD 6.49K OHM 1% 1/4W 1206
RES, THICK FILM, 6K49, 1%, 0.25W, 1206; Resistance:6.49kohm;
RES SMD 6.49K OHM 1% 1/4W 1206
RES SMD 6.49K OHM 1% 1/4W 1206
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW12066K49FKTA | 541-CRCW12066K49FKTATR-ND | 92B8035 | CRCW12066K49FKTA | CRCW12066K49FKTA |
| Product Name | CRCW12066K49FKTA | Chip Resistor - Surface Mount | Res, Thick Film, 6K49, 1%, 0.25W, 1206; Resistance Vishay | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Mounting / Packaging | 1206 | 1206; 1206 | 1206; 1206 [3216 Metric] | 1206; 1206 (3216 Metric) | |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use | General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |