Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12066K20JNTC

Description
6.2 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
6.2 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12066K20JNTC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12066K20JNTC-ND
Chip Resistor - Surface Mount CRCW12066K20JNTC-ND
6.2 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

6.2 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1206 6.2K 5% 200 Rt6 Rohs Compliant Vishay - 49P2931 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1206 6.2K 5% 200 Rt6 Rohs Compliant Vishay
49P2931
Crcw1206 6.2K 5% 200 Rt6 Rohs Compliant Vishay 49P2931
CRCW1206 6.2K 5% 200 RT6 ROHS COMPLIANT: NO

CRCW1206 6.2K 5% 200 RT6 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW12066K20JNTC-ND 49P2931
Product Name Chip Resistor - Surface Mount Crcw1206 6.2K 5% 200 Rt6 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data