Vishay Intertechnology, Inc. RES 6.2K OHM 1/4W 5% 1206 SMD CRCW12066K20JNTA

Description
RES 6.2Kohm 1/4W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 6.2Kohm 1/4W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.2K OHM 1/4W 5% 1206 SMD - CRCW12066K20JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.2K OHM 1/4W 5% 1206 SMD
CRCW12066K20JNTA
RES 6.2K OHM 1/4W 5% 1206 SMD CRCW12066K20JNTA
RES 6.2Kohm 1/4W 5% 1206 SMD

RES 6.2Kohm 1/4W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12066K20JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12066K20JNTA-ND
Chip Resistor - Surface Mount CRCW12066K20JNTA-ND
6.2 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

6.2 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1206 6.2K 5% 200 Rt1 Rohs Compliant Vishay - 49P2930 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1206 6.2K 5% 200 Rt1 Rohs Compliant Vishay
49P2930
Crcw1206 6.2K 5% 200 Rt1 Rohs Compliant Vishay 49P2930
CRCW1206 6.2K 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1206 6.2K 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12066K20JNTA CRCW12066K20JNTA-ND 49P2930
Product Name RES 6.2K OHM 1/4W 5% 1206 SMD Chip Resistor - Surface Mount Crcw1206 6.2K 5% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Resistance Range 6200 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311260 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers