Vishay Intertechnology, Inc. RES 6.2K OHM .5W 5% 1206 SMD CRCW12066K20JNEAHP

Description
RES 6.2Kohm .5W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 6.2Kohm .5W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.2K OHM .5W 5% 1206 SMD - CRCW12066K20JNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.2K OHM .5W 5% 1206 SMD
CRCW12066K20JNEAHP
RES 6.2K OHM .5W 5% 1206 SMD CRCW12066K20JNEAHP
RES 6.2Kohm .5W 5% 1206 SMD

RES 6.2Kohm .5W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12066K20JNEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12066K20JNEAHP-ND
Chip Resistor - Surface Mount CRCW12066K20JNEAHP-ND
6.2 kOhms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

6.2 kOhms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12066K20JNEAHP CRCW12066K20JNEAHP-ND
Product Name RES 6.2K OHM .5W 5% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 6200 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.5000 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249285 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers