Vishay Intertechnology, Inc. RES 6.20K OHM .5W 1% 1206 SMD CRCW12066K20FKEAHP

Description
RES 6.20Kohm .5W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 6.20Kohm .5W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.20K OHM .5W 1% 1206 SMD - CRCW12066K20FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.20K OHM .5W 1% 1206 SMD
CRCW12066K20FKEAHP
RES 6.20K OHM .5W 1% 1206 SMD CRCW12066K20FKEAHP
RES 6.20Kohm .5W 1% 1206 SMD

RES 6.20Kohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW12066K20FKEAHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12066K20FKEAHPCT-ND
Chip Resistor - Surface Mount 541-CRCW12066K20FKEAHPCT-ND
6.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

6.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12066K20FKEAHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12066K20FKEAHPTR-ND
Chip Resistor - Surface Mount 541-CRCW12066K20FKEAHPTR-ND
6.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

6.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12066K20FKEAHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12066K20FKEAHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW12066K20FKEAHPDKR-ND
6.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

6.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12066K20FKEAHP 541-CRCW12066K20FKEAHPCT-ND
Product Name RES 6.20K OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 6200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1622888-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
3 suppliers