Vishay Precision Group Surface Mount Resistors CRCW12066K20FKEA

Description
Vishay CRCW12066K20FKEA
Request a Quote Datasheet
Description
Vishay CRCW12066K20FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6792301 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792301
Surface Mount Resistors 6792301
Vishay CRCW12066K20FKEA

Vishay CRCW12066K20FKEA

Supplier's Site
Surface Mount Resistors - 1694960 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694960
Surface Mount Resistors 1694960
Vishay CRCW12066K20FKEA

Vishay CRCW12066K20FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-6.20KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.20KFDKR-ND
Chip Resistor - Surface Mount 541-6.20KFDKR-ND
6.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

6.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.20KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.20KFTR-ND
Chip Resistor - Surface Mount 541-6.20KFTR-ND
6.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

6.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.20KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.20KFCT-ND
Chip Resistor - Surface Mount 541-6.20KFCT-ND
6.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

6.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 200V 0.25W Resistor - 52-CRCW12066K20FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200V 0.25W Resistor
52-CRCW12066K20FKEA
SMD 200V 0.25W Resistor 52-CRCW12066K20FKEA
1206 Thick Film Resistor, 6.2kR, 1%, 200V, 0.25W, SMD Product overview: CRCW12066K20FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12066K20FKEA can be used for catalog matching and distributor lookup.

1206 Thick Film Resistor, 6.2kR, 1%, 200V, 0.25W, SMD Product overview: CRCW12066K20FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12066K20FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistors - SMD 1/4watt 6.2Kohms 1% - CRCW12066K20FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 6.2Kohms 1%
CRCW12066K20FKEA
Thick Film Resistors - SMD 1/4watt 6.2Kohms 1% CRCW12066K20FKEA
Thick Film Resistors - SMD 1/4watt 6.2Kohms 1%

Thick Film Resistors - SMD 1/4watt 6.2Kohms 1%

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW12066K20FKEA
1030235-CRCW12066K20FKEA
Chip Resistor - Surface Mount - CRCW12066K20FKEA 1030235-CRCW12066K20FKEA
Manufacturer: Vishay Win Source Part Number: 1030235-CRCW12066K20 FKEA Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.024" (0.60mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/K Power (Watts): 0.25W, 1/4W Resistance (Ohms): 6.2k Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Manufacturer: Vishay
Win Source Part Number: 1030235-CRCW12066K20FKEA
Packaging: Reel - TR
Features: Automotive AEC-Q200
Height - Seated (Max): 0.024" (0.60mm)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/K
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 6.2k
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Buy Now Datasheet
Res, Thick Film, 6K2, 1%, 0.25W, 1206; Resistance Vishay - 51P0535 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K2, 1%, 0.25W, 1206; Resistance Vishay
51P0535
Res, Thick Film, 6K2, 1%, 0.25W, 1206; Resistance Vishay 51P0535
RES, THICK FILM, 6K2, 1%, 0.25W, 1206; Resistance:6.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 6K2, 1%, 0.25W, 1206; Resistance:6.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 6K2, 1%, 0.25W, 1206, Reel; Resistance Vishay - 33C4313 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K2, 1%, 0.25W, 1206, Reel; Resistance Vishay
33C4313
Res, Thick Film, 6K2, 1%, 0.25W, 1206, Reel; Resistance Vishay 33C4313
RES, THICK FILM, 6K2, 1%, 0.25W, 1206, REEL; Resistance:6.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6K2, 1%, 0.25W, 1206, REEL; Resistance:6.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6792301 541-6.20KFDKR-ND 52-CRCW12066K20FKEA CRCW12066K20FKEA 1030235-CRCW12066K20FKEA 51P0535 33C4313
Product Name Surface Mount Resistors Chip Resistor - Surface Mount SMD 200V 0.25W Resistor Thick Film Resistors - SMD 1/4watt 6.2Kohms 1% Chip Resistor - Surface Mount - CRCW12066K20FKEA Res, Thick Film, 6K2, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 6K2, 1%, 0.25W, 1206, Reel; Resistance Vishay
Technology / Construction Thick film Thick Film (Chip) THICK FILM Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Standards and Certifications RoHS RoHS RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Automotive General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details