Vishay Precision Group RES 69.8K OHM 1/4W 1% 1206 SMD CRCW120669K8FKTA

Description
RES 69.8Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 69.8Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 69.8K OHM 1/4W 1% 1206 SMD - CRCW120669K8FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.8K OHM 1/4W 1% 1206 SMD
CRCW120669K8FKTA
RES 69.8K OHM 1/4W 1% 1206 SMD CRCW120669K8FKTA
RES 69.8Kohm 1/4W 1% 1206 SMD

RES 69.8Kohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW120669K8FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120669K8FKTA-ND
Chip Resistor - Surface Mount CRCW120669K8FKTA-ND
69.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

69.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 69K8, 1%, 0.25W, 1206; Resistance Vishay - 92B8046 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 69K8, 1%, 0.25W, 1206; Resistance Vishay
92B8046
Res, Thick Film, 69K8, 1%, 0.25W, 1206; Resistance Vishay 92B8046
RES, THICK FILM, 69K8, 1%, 0.25W, 1206; Resistance:69.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 69K8, 1%, 0.25W, 1206; Resistance:69.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120669K8FKTA CRCW120669K8FKTA-ND 92B8046
Product Name RES 69.8K OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Res, Thick Film, 69K8, 1%, 0.25W, 1206; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 69800 ohms 69800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2573309 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 680 ohms
View Details