Vishay Precision Group Chip Resistor - Surface Mount CRCW120669K8FKEA

Description
69.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
69.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-69.8KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-69.8KFCT-ND
Chip Resistor - Surface Mount 541-69.8KFCT-ND
69.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

69.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-69.8KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-69.8KFTR-ND
Chip Resistor - Surface Mount 541-69.8KFTR-ND
69.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

69.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-69.8KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-69.8KFDKR-ND
Chip Resistor - Surface Mount 541-69.8KFDKR-ND
69.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

69.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RESISTOR, 69.8K FILM CHI 2 - CRCW120669K8FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 69.8K FILM CHI 2
CRCW120669K8FKEA
RESISTOR, 69.8K FILM CHI 2 CRCW120669K8FKEA
RESISTOR, 69.8K FILM CHI 2

RESISTOR, 69.8K FILM CHI 2

Supplier's Site
Res, Thick Film, 69K8, 1%, 0.25W, 1206; Resistance Vishay - 53K2577 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 69K8, 1%, 0.25W, 1206; Resistance Vishay
53K2577
Res, Thick Film, 69K8, 1%, 0.25W, 1206; Resistance Vishay 53K2577
RES, THICK FILM, 69K8, 1%, 0.25W, 1206; Resistance:69.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 69K8, 1%, 0.25W, 1206; Resistance:69.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 69K8, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5174 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 69K8, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5174
Res, Thick Film, 69K8, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5174
RES, THICK FILM, 69K8, 1%, 0.25W, 1206, REEL; Resistance:69.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 69K8, 1%, 0.25W, 1206, REEL; Resistance:69.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW120669K8FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW120669K8FKEA
Resistors - Chip Resistor - Surface Mount CRCW120669K8FKEA
RES SMD 69.8K OHM 1% 1/4W 1206

RES SMD 69.8K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-69.8KFCT-ND CRCW120669K8FKEA 53K2577 CRCW120669K8FKEA
Product Name Chip Resistor - Surface Mount RESISTOR, 69.8K FILM CHI 2 Res, Thick Film, 69K8, 1%, 0.25W, 1206; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573192 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 24000 ohms
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details