Vishay Precision Group RESISTOR, 710 OHMS, 1% CRCW1206698RFKTA

Description
RESISTOR, 710ohmS, 1%
Request a Quote Datasheet
Description
RESISTOR, 710ohmS, 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 710 OHMS, 1% - CRCW1206698RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 710 OHMS, 1%
CRCW1206698RFKTA
RESISTOR, 710 OHMS, 1% CRCW1206698RFKTA
RESISTOR, 710ohmS, 1%

RESISTOR, 710ohmS, 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206698RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206698RFKTA-ND
Chip Resistor - Surface Mount CRCW1206698RFKTA-ND
698 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

698 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip Resistor; Resistance Vishay - 19C6535 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
19C6535
Thick Film Chip Resistor; Resistance Vishay 19C6535
THICK FILM CHIP RESISTOR; Resistance:698ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

THICK FILM CHIP RESISTOR; Resistance:698ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site
Res, Thick Film, 698R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J6109 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 698R, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J6109
Res, Thick Film, 698R, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J6109
RES, THICK FILM, 698R, 1%, 0.25W, 1206, REEL; Resistance:698ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 698R, 1%, 0.25W, 1206, REEL; Resistance:698ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206698RFKTA CRCW1206698RFKTA-ND 19C6535
Product Name RESISTOR, 710 OHMS, 1% Chip Resistor - Surface Mount Thick Film Chip Resistor; Resistance Vishay
Resistance Range 710 ohms 698 ohms 698 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722165 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details