Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1206698KFKTA

Description
698 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
698 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1206698KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206698KFKTA-ND
Chip Resistor - Surface Mount CRCW1206698KFKTA-ND
698 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

698 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:698kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW1206698KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:698kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW1206698KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:698kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW1206698KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:698kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:698kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206698KFKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206698KFKTA
Chip Resistor - Surface Mount CRCW1206698KFKTA
RES SMD 698K OHM 1% 1/4W 1206

RES SMD 698K OHM 1% 1/4W 1206

Supplier's Site Datasheet
Resistor, Thick Film, 698Kohm, 250Mw, 1%; Resistance Vishay - 07J6112 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 698Kohm, 250Mw, 1%; Resistance Vishay
07J6112
Resistor, Thick Film, 698Kohm, 250Mw, 1%; Resistance Vishay 07J6112
RESISTOR, THICK FILM, 698KOHM, 250mW, 1%; Resistance:698kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 698KOHM, 250mW, 1%; Resistance:698kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW1206698KFKTA-ND CRCW1206698KFKTA CRCW1206698KFKTA 07J6112
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:698kohm; Resistance Tolerance:+/- 1%; Power Rating... Chip Resistor - Surface Mount Resistor, Thick Film, 698Kohm, 250Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data