VISHAY INTERTECHNOLOGY, INC.
CRCW12066982FRT1 -- RES, 69.8K OHM 1% 1/8W
Vishay Intertechnology, Inc.
RES, 69.8K OHM 1% 1/8W
CRCW12066982FRT1
Description
RES, 69.8Kohm 1% 1/8W
Request a Quote
Email Supplier
Description
RES, 69.8Kohm 1% 1/8W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW12066982FRT1 |
|
Product Name
|
RES, 69.8K OHM 1% 1/8W |
|
Resistance Range
|
69800 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Wirewound; Wirewound
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Mounting / Packaging
2512 (6432 Metric)
Resistance Range
0.0500 ohms
Power Rating
5 watts
View Details